Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip DSPIC30F4013-20I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip - 71J3768 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
71J3768
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip 71J3768
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3768
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C63801-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers