Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip DSPIC30F4013-20I/P

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip - 71J3767 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip
71J3767
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip 71J3767
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 16Bit Dspic, Dip40; Product Range Microchip - 58M5246 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Dspic, Dip40; Product Range Microchip
58M5246
Ic, 16Bit Dspic, Dip40; Product Range Microchip 58M5246
IC, 16BIT DSPIC, DIP40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of Pins:40Pins;RoHS Compliant: Yes

IC, 16BIT DSPIC, DIP40; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of Pins:40Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71J3767 58M5246
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip Ic, 16Bit Dspic, Dip40; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54LS54/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details