Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Tqfp44; Product Range Microchip DSPIC30F4013-20E/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Tqfp44; Product Range Microchip - 71J3765 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Tqfp44; Product Range Microchip
71J3765
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Tqfp44; Product Range Microchip 71J3765
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3765
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Tqfp44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details