Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip DSPIC30F4012-30I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance 16-bit digital signal controller featuring a modified Harvard architecture and optimized instruction set for C compilers. It operates at a core frequency of 40 MHz and can achieve up to 30 MIPS. The device includes 48 KB of on-chip Flash program memory, 2 KB of data RAM, and 1 KB of nonvolatile EEPROM. It supports a variety of peripherals, including multiple I/O interfaces such as CAN, I2C, SPI, and UART, making it suitable for complex control applications. The controller is equipped with a DSP engine that features dual data fetch, single-cycle DSP instructions, and a 17-bit x 17-bit hardware multiplier. Additional features include a timer module with five 16-bit timers, PWM output capabilities, and a 10-bit ADC with a 1 Msps conversion rate. The device is packaged in a DIP-28 form factor and operates at a supply voltage of 5.5V. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance 16-bit digital signal controller featuring a modified Harvard architecture and optimized instruction set for C compilers. It operates at a core frequency of 40 MHz and can achieve up to 30 MIPS. The device includes 48 KB of on-chip Flash program memory, 2 KB of data RAM, and 1 KB of nonvolatile EEPROM. It supports a variety of peripherals, including multiple I/O interfaces such as CAN, I2C, SPI, and UART, making it suitable for complex control applications. The controller is equipped with a DSP engine that features dual data fetch, single-cycle DSP instructions, and a 17-bit x 17-bit hardware multiplier. Additional features include a timer module with five 16-bit timers, PWM output capabilities, and a 10-bit ADC with a 1 Msps conversion rate. The device is packaged in a DIP-28 form factor and operates at a supply voltage of 5.5V. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip - 68K3310 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip
68K3310
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip 68K3310
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 68K3310
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details