Microchip Technology, Inc. Ic, Dsc, 16Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F4012-20I/ML

Description
IC, DSC, 16BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 71J3758 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
71J3758
Ic, Dsc, 16Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 71J3758
IC, DSC, 16BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3758
Product Name Ic, Dsc, 16Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Power Switch ICs - 2580675 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PG-TSNP-6-10/PG-TSNP-6-8/PG-TSNP-6-2
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details