Microchip Technology, Inc. Dsc, 32Bit, 120Mhz, 48Kb, 5.5V, Tqfp-44; Product Range Microchip DSPIC30F4011-30I/PT

Description
DSC, 32BIT, 120MHZ, 48KB, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 120MHZ, 48KB, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 120Mhz, 48Kb, 5.5V, Tqfp-44; Product Range Microchip - 95W7574 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 120Mhz, 48Kb, 5.5V, Tqfp-44; Product Range Microchip
95W7574
Dsc, 32Bit, 120Mhz, 48Kb, 5.5V, Tqfp-44; Product Range Microchip 95W7574
DSC, 32BIT, 120MHZ, 48KB, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

DSC, 32BIT, 120MHZ, 48KB, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 95W7574
Product Name Dsc, 32Bit, 120Mhz, 48Kb, 5.5V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6999UX-A2-T-1 - 736842-ADM6999UX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers