Microchip Technology, Inc. Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip DSPIC30F4011-30I/P

Description
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet
Description
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip - 58M5245 - Newark, An Avnet Company
Chicago, IL, United States
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip
58M5245
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip 58M5245
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O's:30I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5245
Product Name Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8688ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details