Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F4011-30I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 56J7042 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
56J7042
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 56J7042
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7042
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface - Modems - ICs and Modules - SI2433-F-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details