Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip DSPIC30F4011-20I/P

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip - 56J7040 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip
56J7040
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip 56J7040
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V DIP-40; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7040
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Dip-40; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Controllers - CP8916ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers