Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F4011-20I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance 16-bit digital signal controller featuring a modified Harvard architecture and a core frequency of 40 MHz. It includes 48 KB of on-chip Flash memory, 2 KB of data RAM, and 1 KB of non-volatile EEPROM. The device operates at a supply voltage of 5.5V and supports up to 30 MIPS performance. This controller is equipped with a robust set of peripherals, including multiple I/O pins capable of sourcing and sinking 25 mA, five 16-bit timers, and communication interfaces such as CAN, I2C, SPI, and UART. It also features a 10-bit ADC with a conversion rate of 1 Msps and supports various motor control functions through its PWM module. The dsPIC30F4011 is suitable for applications requiring efficient signal processing and control, making it a viable option for engineers looking for a versatile digital signal controller.

Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance 16-bit digital signal controller featuring a modified Harvard architecture and a core frequency of 40 MHz. It includes 48 KB of on-chip Flash memory, 2 KB of data RAM, and 1 KB of non-volatile EEPROM. The device operates at a supply voltage of 5.5V and supports up to 30 MIPS performance. This controller is equipped with a robust set of peripherals, including multiple I/O pins capable of sourcing and sinking 25 mA, five 16-bit timers, and communication interfaces such as CAN, I2C, SPI, and UART. It also features a 10-bit ADC with a conversion rate of 1 Msps and supports various motor control functions through its PWM module. The dsPIC30F4011 is suitable for applications requiring efficient signal processing and control, making it a viable option for engineers looking for a versatile digital signal controller.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 56J7039 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
56J7039
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 56J7039
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7039
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers