Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip DSPIC30F3014-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip - 71J3750 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
71J3750
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip 71J3750
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3750
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74ALVC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details