Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip DSPIC30F3014-20I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip - 71J3747 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip
71J3747
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip 71J3747
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3747
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers