Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip DSPIC30F3013-30I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip - 71J3734 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
71J3734
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip 71J3734
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3734
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580774 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Universal Bus Functions - 74ALVCH16500DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details