Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip DSPIC30F3013-20I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip - 71J3731 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
71J3731
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip 71J3731
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3731
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580748P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
Pins 14 #
View Details
2 suppliers
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers