Microchip Technology, Inc. Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip DSPIC30F3012-20I/SO

Description
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Description
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip - 65AH5910 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip
65AH5910
Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip 65AH5910
DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

DSC, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-18; Product Range Microchip - 71J3717 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-18; Product Range Microchip
71J3717
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz 5.5V Soic-18; Product Range Microchip 71J3717
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AH5910
Product Name Dsc, 40Mhz, -40 To 85Deg C Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details