Microchip Technology, Inc. Ic, Mcu-Dsp 16Bit 30Mips 24K Flsh; Product Range Microchip DSPIC30F3010-30I/SP

Description
IC, MCU-DSP 16BIT 30MIPS 24K FLSH; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet
Description
IC, MCU-DSP 16BIT 30MIPS 24K FLSH; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu-Dsp 16Bit 30Mips 24K Flsh; Product Range Microchip - 58M5238 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu-Dsp 16Bit 30Mips 24K Flsh; Product Range Microchip
58M5238
Ic, Mcu-Dsp 16Bit 30Mips 24K Flsh; Product Range Microchip 58M5238
IC, MCU-DSP 16BIT 30MIPS 24K FLSH; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

IC, MCU-DSP 16BIT 30MIPS 24K FLSH; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5238
Product Name Ic, Mcu-Dsp 16Bit 30Mips 24K Flsh; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details