Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip DSPIC30F3010-20I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip - 71J3687 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip
71J3687
Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip 71J3687
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3687
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-CG8458AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details