Microchip Technology, Inc. Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F3010-20I/ML

Description
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 68K3303 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
68K3303
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 68K3303
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 68K3303
Product Name Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1907217P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details