Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz 5.5V Tqfp-44; Product Range Microchip DSPIC30F2023-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz 5.5V Tqfp-44; Product Range Microchip - 88K3889 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz 5.5V Tqfp-44; Product Range Microchip
88K3889
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz 5.5V Tqfp-44; Product Range Microchip 88K3889
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3889
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz 5.5V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-AC101LIQT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details