Microchip Technology, Inc. Dsc, 16Bit, 12Kb, 120Mhz, 5.5V, Tqfp-44; Product Range Microchip DSPIC30F2023-20E/PT

Description
DSC, 16BIT, 12KB, 120MHZ, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 12KB, 120MHZ, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 12Kb, 120Mhz, 5.5V, Tqfp-44; Product Range Microchip - 88K3887 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 12Kb, 120Mhz, 5.5V, Tqfp-44; Product Range Microchip
88K3887
Dsc, 16Bit, 12Kb, 120Mhz, 5.5V, Tqfp-44; Product Range Microchip 88K3887
DSC, 16BIT, 12KB, 120MHZ, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 12KB, 120MHZ, 5.5V, TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3887
Product Name Dsc, 16Bit, 12Kb, 120Mhz, 5.5V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details