Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz, 5.5V Dip-28; Product Range Microchip DSPIC30F2020-30I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz, 5.5V Dip-28; Product Range Microchip - 88K3883 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz, 5.5V Dip-28; Product Range Microchip
88K3883
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz, 5.5V Dip-28; Product Range Microchip 88K3883
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 15MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3883
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 15Mhz, 5.5V Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PMIC - Power Supply Controllers, Monitors - AUIRS1170STR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details