Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12 Kb, 40Mhz, 5.5V, Qfn-28; Product Range Microchip DSPIC30F2020-30I/MM

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12 KB, 40MHZ, 5.5V, QFN-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12 KB, 40MHZ, 5.5V, QFN-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12 Kb, 40Mhz, 5.5V, Qfn-28; Product Range Microchip - 88K3881 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12 Kb, 40Mhz, 5.5V, Qfn-28; Product Range Microchip
88K3881
Digital Signal Controller-Dsc, 16 Bit, 12 Kb, 40Mhz, 5.5V, Qfn-28; Product Range Microchip 88K3881
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12 KB, 40MHZ, 5.5V, QFN-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12 KB, 40MHZ, 5.5V, QFN-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:12KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3881
Product Name Digital Signal Controller-Dsc, 16 Bit, 12 Kb, 40Mhz, 5.5V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Bus Transceivers - 2034784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details