Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb 40Mhz, 5.5V, Soic28; Product Range Microchip DSPIC30F2020-20E/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 40MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 40MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb 40Mhz, 5.5V, Soic28; Product Range Microchip - 88K3879 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb 40Mhz, 5.5V, Soic28; Product Range Microchip
88K3879
Digital Signal Controller-Dsc, 16 Bit, 12Kb 40Mhz, 5.5V, Soic28; Product Range Microchip 88K3879
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 40MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 40MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3879
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb 40Mhz, 5.5V, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM43438KUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details