Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 30Mhz, 5.5V, Dip28; Product Range Microchip DSPIC30F2012-30I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 30MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 30MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 30Mhz, 5.5V, Dip28; Product Range Microchip - 71J3675 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 30Mhz, 5.5V, Dip28; Product Range Microchip
71J3675
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 30Mhz, 5.5V, Dip28; Product Range Microchip 71J3675
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 30MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 30MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3675
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 30Mhz, 5.5V, Dip28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details