Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb 30Mhz, 5.5V, Soic28; Product Range Microchip DSPIC30F2012-30I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 30MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 30MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb 30Mhz, 5.5V, Soic28; Product Range Microchip - 71J3674 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb 30Mhz, 5.5V, Soic28; Product Range Microchip
71J3674
Digital Signal Controller-Dsc, 16 Bit, 12Kb 30Mhz, 5.5V, Soic28; Product Range Microchip 71J3674
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 30MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB 30MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3674
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb 30Mhz, 5.5V, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7943AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers