Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Dip-18; Product Range Microchip DSPIC30F2011-30I/P

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V DIP-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V DIP-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Dip-18; Product Range Microchip - 71J3659 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Dip-18; Product Range Microchip
71J3659
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Dip-18; Product Range Microchip 71J3659
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V DIP-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V DIP-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3659
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Dip-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS50081EKBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-14
View Details
2 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 863-2046-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type FLGA; 24-TFLGA Exposed Pad
Pins 24 #
View Details
3 suppliers