Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F2011-30I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 71J3658 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
71J3658
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 71J3658
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3658
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
3V QFN Interface Transceiver IC - 872-BCM20735PKML1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details