Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 5.5V Soic-18; Product Range Microchip DSPIC30F2011-20I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 5.5V Soic-18; Product Range Microchip - 71J3657 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 5.5V Soic-18; Product Range Microchip
71J3657
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 5.5V Soic-18; Product Range Microchip 71J3657
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ 5.5V SOIC-18; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3657
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz 5.5V Soic-18; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 872-BCM20704UA1KFFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Quad buffer/line driver; 3-state - 74AHCT125BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers