IC MCU 16BIT 12KB FLASH 28SOIC Product overview: DSPIC30F2010T-20I/SO
Win Source Part Number: 1351902-DSPIC30F2010
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tape & Reel
Standard Package: 1,600
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC30F2010
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 16BIT 12KB FLASH 28SOIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F2010T-20I/SO | 1351902-DSPIC30F2010T-20I/SO | DSPIC30F2010T-20I/SO | DSPIC30F2010T-20I/SO | DSPIC30F2010T-20I/SO |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 0.5120 KB | 12 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | SOIC | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |