Manufacturer: Microchip Technology
Win Source Part Number: 014907-DSPIC30F2010-
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 12KB FLASH 28SOIC Product overview: DSPIC30F2010-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-30I
Microchip DSPIC30F2010-30I/SO
IC MCU 16BIT 12KB FLASH 28SOIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 014907-DSPIC30F2010-30I/SO | 685-DSPIC30F2010-30I/SO | 9122777 | DSPIC30F2010-30I/SO | DSPIC30F2010-30I/SO | DSPIC30F2010-30I/SO | DSPIC30F2010-30I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F2010-30I/SO | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Digital Signal Processors | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| RAM | 12 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 1 KB | 1.02 KB | 12 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |