Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-28; Product Range Microchip DSPIC30F2010-20I/MM

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F2010 is a high-performance 16-bit digital signal controller designed for various applications requiring efficient processing capabilities. It operates at a core frequency of 40 MHz and features 12 KB of on-chip Flash memory, along with 512 bytes of data RAM and 1 KB of nonvolatile EEPROM. The device supports up to 30 MIPS operation and includes a modified Harvard architecture optimized for C compiler use. This controller is equipped with a robust set of peripherals, including three 16-bit timers, multiple I/O pins capable of sourcing and sinking 25 mA, and communication interfaces such as I2C, SPI, and UART. It also features a 10-bit ADC with a conversion rate of 1 Msps and a motor control PWM module with six output channels, making it suitable for motor control applications. The dsPIC30F2010 includes advanced DSP capabilities, such as a single-cycle hardware multiplier and MAC operations, which enhance its performance in signal processing tasks. Additionally, it provides extensive interrupt handling with 27 sources and user-selectable priority levels, ensuring responsive operation in real-time applications. The device is packaged in a QFN-28 format and operates at a supply voltage of 5.5V.

Datasheet Summary
Powered by GS/AI

The dsPIC30F2010 is a high-performance 16-bit digital signal controller designed for various applications requiring efficient processing capabilities. It operates at a core frequency of 40 MHz and features 12 KB of on-chip Flash memory, along with 512 bytes of data RAM and 1 KB of nonvolatile EEPROM. The device supports up to 30 MIPS operation and includes a modified Harvard architecture optimized for C compiler use. This controller is equipped with a robust set of peripherals, including three 16-bit timers, multiple I/O pins capable of sourcing and sinking 25 mA, and communication interfaces such as I2C, SPI, and UART. It also features a 10-bit ADC with a conversion rate of 1 Msps and a motor control PWM module with six output channels, making it suitable for motor control applications. The dsPIC30F2010 includes advanced DSP capabilities, such as a single-cycle hardware multiplier and MAC operations, which enhance its performance in signal processing tasks. Additionally, it provides extensive interrupt handling with 27 sources and user-selectable priority levels, ensuring responsive operation in real-time applications. The device is packaged in a QFN-28 format and operates at a supply voltage of 5.5V.

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-28; Product Range Microchip - 56J7024 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-28; Product Range Microchip
56J7024
Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-28; Product Range Microchip 56J7024
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 12KB, 40MHZ, 5.5V QFN-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7024
Product Name Digital Signal Controller-Dsc, 16 Bit, 12Kb, 40Mhz, 5.5V Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2418-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
LVDS Interface Ics - 1907350P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Features RoHS
# of Rx 1 #
View Details