Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 6Kb, 30Mhz, 5.5V, Dip-28; Product Range Microchip DSPIC30F1010-30I/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 30MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 30MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 30Mhz, 5.5V, Dip-28; Product Range Microchip - 88K3875 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 30Mhz, 5.5V, Dip-28; Product Range Microchip
88K3875
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 30Mhz, 5.5V, Dip-28; Product Range Microchip 88K3875
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 30MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 30MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3875
Product Name Digital Signal Controller-Dsc, 16 Bit, 6Kb, 30Mhz, 5.5V, Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Power Switch ICs - 9196649 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details