Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28; Product Range Microchip DSPIC30F1010-20E/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 15MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 15MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28; Product Range Microchip - 88K3872 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28; Product Range Microchip
88K3872
Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28; Product Range Microchip 88K3872
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 15MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 6KB, 15MHZ, 5.5V, DIP-28; Product Range:dsPIC30F Series; Core Frequency:15MHz; Flash Memory Size:6KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88K3872
Product Name Digital Signal Controller-Dsc, 16 Bit, 6Kb, 15Mhz, 5.5V, Dip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers