Microchip Technology, Inc. Programmable Oscillators DSC8124CI2

Description
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8124CI2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC8124CI2-ND
Programmable Oscillators DSC8124CI2-ND
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Voltage - Supply: 3.1V ~ 3.5V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3.1V ~ 3.5V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8124CI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC8124CI2-ND DSC8124CI2
Product Name Programmable Oscillators Connectors,Interconnects Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers