Microchip Technology, Inc. Programmable Oscillators DSC8122DI2

Description
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4727-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4727-ND
Programmable Oscillators 576-4727-ND
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8122DI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 576-4727-ND DSC8122DI2
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers