Microchip Technology, Inc. Programmable Oscillators - DSC8121AI2 DSC8121AI2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035169-DSC8121AI2 Packaging: Tube/Rail Type: MEMS (Silicon) Mounting: SMD (SMT) Output: CMOS Height: 0.035" (0.90mm) Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10MHz to 170MHz Frequency Stability (Total): ±25ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035169-DSC8121AI2 Packaging: Tube/Rail Type: MEMS (Silicon) Mounting: SMD (SMT) Output: CMOS Height: 0.035" (0.90mm) Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10MHz to 170MHz Frequency Stability (Total): ±25ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8121AI2 - 1035169-DSC8121AI2 - Win Source Electronics
Laguna Hills, CA, United States
Programmable Oscillators - DSC8121AI2
1035169-DSC8121AI2
Programmable Oscillators - DSC8121AI2 1035169-DSC8121AI2
Manufacturer: Microchip Technology Win Source Part Number: 1035169-DSC8121AI2 Packaging: Tube/Rail Type: MEMS (Silicon) Mounting: SMD (SMT) Output: CMOS Height: 0.035" (0.90mm) Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10MHz to 170MHz Frequency Stability (Total): ±25ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 2.25 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1035169-DSC8121AI2
Packaging: Tube/Rail
Type: MEMS (Silicon)
Mounting: SMD (SMT)
Output: CMOS
Height: 0.035" (0.90mm)
Current - Supply (Max): 35mA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 10MHz to 170MHz
Frequency Stability (Total): ±25ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Programmable Oscillators - 576-4713-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4713-ND
Programmable Oscillators 576-4713-ND
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8121AI2
MEMS OSC PROG BLANK 10MHZ-170MHZ

MEMS OSC PROG BLANK 10MHZ-170MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1035169-DSC8121AI2 576-4713-ND DSC8121AI2
Product Name Programmable Oscillators - DSC8121AI2 Programmable Oscillators Programmable Oscillators
Oscillator Type MEMS (Silicon) XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.25 V ~ 3.6 V 2.25V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-160-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details