Microchip Technology, Inc. Programmable Oscillators DSC8104CI2

Description
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4709-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4709-ND
Programmable Oscillators 576-4709-ND
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8104CI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 576-4709-ND DSC8104CI2
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA101M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details