Microchip Technology, Inc. Programmable Oscillators DSC8002AI1

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4671-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4671-ND
Programmable Oscillators 576-4671-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - DSC8002AI1 - 1094854-DSC8002AI1 - Win Source Electronics
Laguna Hills, CA, United States
Programmable Oscillators - DSC8002AI1
1094854-DSC8002AI1
Programmable Oscillators - DSC8002AI1 1094854-DSC8002AI1
Manufacturer: Microchip Technology Win Source Part Number: 1094854-DSC8002AI1 Packaging: Tube/Rail Type: MEMS (Silicon) Mounting: SMD (SMT) Output: CMOS Height: 0.035" (0.90mm) Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 1μA Programmable Type: Blank (User Must Program) Available Frequency Range: 1MHz to 150MHz Frequency Stability (Total): ±50ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Standby Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1094854-DSC8002AI1
Packaging: Tube/Rail
Type: MEMS (Silicon)
Mounting: SMD (SMT)
Output: CMOS
Height: 0.035" (0.90mm)
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 1μA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1MHz to 150MHz
Frequency Stability (Total): ±50ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Standby
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Oscillators DSC8002AI1
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 576-4671-ND 1094854-DSC8002AI1 DSC8002AI1
Product Name Programmable Oscillators Programmable Oscillators - DSC8002AI1 Programmable Oscillators
Oscillator Type XO MEMS (Silicon) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Oscillators - 993592-SIT1533AI-H4-AA3-32.768E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers