XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Magnetics - Transformer, Inductor Components - Magnetic Wire
Part Status: End of Life
Base Resonator: Crystal
Programmable Type: OTP
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
MEMS OSC PROG BLANK 1MHZ-150MHZ
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 576-4668-ND | DSC8001DI5 | |
| Product Name | Programmable Oscillators | Magnetics - Transformer, Inductor Components - Magnetic Wire | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free; Programmable | ||
| Frequency Stability | 10 ppm |