Microchip Technology, Inc. Programmable Oscillators DSC8001DI1

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4666-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4666-ND
Programmable Oscillators 576-4666-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8001DI1
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 576-4666-ND DSC8001DI1
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1350697-500SAAC100M000ACF - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 100 MHz
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details