Microchip Technology, Inc. Programmable Oscillators DSC8001BI2

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4658-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4658-ND
Programmable Oscillators 576-4658-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Oscillators - DSC8001BI2 - 917585-DSC8001BI2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC8001BI2
917585-DSC8001BI2
Oscillators - DSC8001BI2 917585-DSC8001BI2
Manufacturer: Microchip Technology Win Source Part Number: 917585-DSC8001BI2 Series: DSC8001 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead Package: Tube Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC8001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917585-DSC8001BI2
Series: DSC8001
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Package: Tube
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC8001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm - 536-DSC8001BI2 - Utmel Electronic Limited
Hong Kong, China
Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm
536-DSC8001BI2
Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm 536-DSC8001BI2
Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm

Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm

Supplier's Site
Programmable Oscillators DSC8001BI2
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 576-4658-ND 917585-DSC8001BI2 536-DSC8001BI2 DSC8001BI2
Product Name Programmable Oscillators Oscillators - DSC8001BI2 Programmable Oscillators Unprog MEMS Oscillator, -40C-85C, 25ppm Programmable Oscillators
Oscillator Type XO XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
VCO / SURF MOUNT / RoHS - ROS-2536C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details