Microchip Technology, Inc. SMD 27.0000MHZ 27 MHz 1.8V Clock and Timing IC DSC6331JI2AA-027.0000T

Description
MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI2AA-027.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.0000MHZ, 27 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.0000MHZ, 27 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI2AA-027 .0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI2AA-027.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.0000MHZ, 27 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.0000MHZ, 27 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI2AA-027 .0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27.0000MHZ 27 MHz 1.8V Clock and Timing IC
172-DSC6331JI2AA-027.0000T
SMD 27.0000MHZ 27 MHz 1.8V Clock and Timing IC 172-DSC6331JI2AA-027.0000T
MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI2AA-027.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.0000MHZ, 27 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.0000MHZ, 27 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI2AA-027 .0000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 27.0000MHZ LVCMOS / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI2AA-027.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.0000MHZ, 27 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.0000MHZ, 27 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI2AA-027.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6331JI2AA-027.0000T
Product Name SMD 27.0000MHZ 27 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
TLC555M Low Power LinCMOS<TM> Timer - 5962-89503012A - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details