Microchip Technology, Inc. Oscillators DSC6331JI1CA-027.0000T

Description
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC6331JI1CA-027.0000T-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead

27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344033-DSC6331JI1CA-027.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344033-DSC6331JI1CA-027.0000T
Crystals, Oscillators, Resonators - Oscillators 1344033-DSC6331JI1CA-027.0000T
Win Source Part Number: 1344033-DSC6331JI1CA -027.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Frequency: 27 MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±1.00%, Center Spread Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1344033-DSC6331JI1CA-027.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Frequency: 27 MHz
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Spread Spectrum Bandwidth: ±1.00%, Center Spread
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6331JI1CA-027.0000T-ND 1344033-DSC6331JI1CA-027.0000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data