4MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VLGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSC6331JA2AB-004.0000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VLGA |
| Frequency Stability | 25 ppm |