The DSC63xxB family consists of ultra-small, ultra-low power MEMS oscillators with spread spectrum options for electromagnetic interference reduction, operating from 1 MHz to 100 MHz with LVCMOS output. Available in 1.6 mm × 1.2 mm, 2.0 mm × 1.6 mm, and 2.5 mm × 2.0 mm VLGA packages, they consume 3 mA in active mode and 1 µA in standby. Supply voltage ranges from 1.71 V to 3.63 V, with frequency stability of ±25 ppm across all temperature ranges and aging of ±5 ppm in the first year. The devices support center-spread up to ±2.5% and down-spread up to −3.0%, operate from −40°C to +125°C for automotive grades, and are qualified to MIL-STD-883 and AEC-Q100. They feature 20 times better MTBF than quartz oscillators, are RoHS compliant, and serve as drop-in replacements for standard 4-pin CMOS oscillators.
SPREAD SPECTRUM MEMS OSC +-1.0% Product overview: DSC6331HE1CB-024.000
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSC6331HE1CB-024.0000T |
| Product Name | Clock and Timing IC |
| Bus Interface | LVCMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 1.8 to 3.3 volts |