18.432MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSC6311JE1BB-018.4320-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VLGA |
| Frequency Stability | 50 ppm |