Microchip Technology, Inc. SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC DSC6301MI2BA-038.0000

Description
MEMS OSC XO 38.0000MHZ CMOS SMD / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301MI2BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301MI2BA-038 .0000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 38.0000MHZ CMOS SMD / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301MI2BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301MI2BA-038 .0000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC
172-DSC6301MI2BA-038.0000
SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC 172-DSC6301MI2BA-038.0000
MEMS OSC XO 38.0000MHZ CMOS SMD / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301MI2BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301MI2BA-038 .0000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 38.0000MHZ CMOS SMD / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301MI2BA-038.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301MI2BA-038.0000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6301MI2BA-038.0000
Product Name SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1175-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details