24MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSC6301JE2AB-024.0000TTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VLGA |
| Frequency Stability | 25 ppm |