Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6301CI2EA-025.0000

Description
Win Source Part Number: 1343799-DSC6301CI2EA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote
Description
Win Source Part Number: 1343799-DSC6301CI2EA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343799-DSC6301CI2EA-025.0000 is a MEMS oscillator designed for low power applications. It operates at a frequency of 25 MHz with LVCMOS output and offers a frequency stability of ±25 ppm. The device features a wide supply voltage range of 1.8V to 3.3V and consumes a maximum supply current of 3 mA during operation, dropping to 80 µA in disable mode. The oscillator is housed in a compact 4-SMD, no lead package measuring 3.20 mm x 2.50 mm, making it suitable for space-constrained designs. It operates within an industrial temperature range of -40°C to 85°C and is compliant with RoHS standards. This oscillator is particularly useful in applications such as flat panel displays, multi-function printers, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343799-DSC6301CI2EA-025.0000 is a MEMS oscillator designed for low power applications. It operates at a frequency of 25 MHz with LVCMOS output and offers a frequency stability of ±25 ppm. The device features a wide supply voltage range of 1.8V to 3.3V and consumes a maximum supply current of 3 mA during operation, dropping to 80 µA in disable mode. The oscillator is housed in a compact 4-SMD, no lead package measuring 3.20 mm x 2.50 mm, making it suitable for space-constrained designs. It operates within an industrial temperature range of -40°C to 85°C and is compliant with RoHS standards. This oscillator is particularly useful in applications such as flat panel displays, multi-function printers, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343799-DSC6301CI2EA-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343799-DSC6301CI2EA-025.0000
Crystals, Oscillators, Resonators - Oscillators 1343799-DSC6301CI2EA-025.0000
Win Source Part Number: 1343799-DSC6301CI2EA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1343799-DSC6301CI2EA-025.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343799-DSC6301CI2EA-025.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ABB156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DR - 028015-SA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers