Microchip Technology, Inc. SMD 1.6000MHZ 1.6 MHz 1.8V Clock and Timing IC DSC6301CE1FA-001.6000

Description
MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301CE1FA-001.600 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6000MHZ, 1.6 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.6000MHZ, 1.6 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301CE1FA-001 .6000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301CE1FA-001.600 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6000MHZ, 1.6 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.6000MHZ, 1.6 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301CE1FA-001 .6000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.6000MHZ 1.6 MHz 1.8V Clock and Timing IC
172-DSC6301CE1FA-001.6000
SMD 1.6000MHZ 1.6 MHz 1.8V Clock and Timing IC 172-DSC6301CE1FA-001.6000
MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301CE1FA-001.600 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6000MHZ, 1.6 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.6000MHZ, 1.6 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301CE1FA-001 .6000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301CE1FA-001.6000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6000MHZ, 1.6 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.6000MHZ, 1.6 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301CE1FA-001.6000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6301CE1FA-001.6000
Product Name SMD 1.6000MHZ 1.6 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese - TPL5010DDCT - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers